The Shielded Multiconductor Cable, part number 86225CY, features 25 conductors made of 24 AWG tinned copper, designed for applications requiring reliable signal integrity and protection from electromagnetic interference. The cable has a voltage rating of 300 VRMS and operates within a temperature range of -10 to 105°C for static conditions and +5 to 105°C for dynamic use. The cable is constructed with a PVC insulation and a shield made of flexible aluminum/Mylar tape, providing 90% coverage for effective shielding. It includes a drain wire for grounding purposes. The overall jacket is also made of PVC, ensuring durability and resistance to environmental factors, including sunlight. With a capacitance of 32 pF/ft and a nominal conductor DCR of 29 Ω/1000ft at 20°C, this cable is suitable for various electronic applications. It is RoHS compliant and adheres to multiple safety standards, including UL and CSA certifications. The cable is packaged in a continuous length of 500 feet, making it convenient for larger projects.
86225CY SLATE 500 FT
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 86225CY SL002 | 86225CYSL002-ND | 95B5225 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |