Alpha Wire Multiple Conductor Cables 862004CY SL005

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 862004CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862004CYSL005-10-ND
Multiple Conductor Cables 862004CYSL005-10-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 862004CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862004CYSL005-100-ND
Multiple Conductor Cables 862004CYSL005-100-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 862004CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862004CY SL005
Multi-Conductor & Paired Cables 862004CY SL005
862004CY Slate 100 FT

862004CY Slate 100 FT

Buy Now
Shld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4385
Shld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4385
SHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 862004CYSL005-10-ND 862004CY SL005 61AC4385
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details