Alpha Wire Multi-Conductor & Paired Cables 86184CY SL002

Description
86184CY Slate 500 FT
Request a Quote Datasheet
Description
86184CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86184CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86184CY SL002
Multi-Conductor & Paired Cables 86184CY SL002
86184CY Slate 500 FT

86184CY Slate 500 FT

Buy Now
Multiple Conductor Cables - 86184CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86184CYSL002-ND
Multiple Conductor Cables 86184CYSL002-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4337
Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4337
SHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86184CY SL002 86184CYSL002-ND 61AC4337
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details