Alpha Wire Multi-Conductor & Paired Cables 86183CY SL001

Description
86183CY Slate 1000 FT
Request a Quote Datasheet
Description
86183CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86183CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86183CY SL001
Multi-Conductor & Paired Cables 86183CY SL001
86183CY Slate 1000 FT

86183CY Slate 1000 FT

Buy Now
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4331 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4331
Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4331
SHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86183CY SL001 61AC4331
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details