The Unshld Flex Cable, part number 61AC4318, features 12 conductors made of 18 AWG tinned copper, designed for flexibility and durability. The cable has a nominal insulation wall of 0.010 inches made from semi-rigid PVC, and a jacket with a thickness of 0.043 inches, also PVC, in a slate color. It is rated for a maximum temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. The cable supports a voltage rating of 300 VRMS and has a capacitance of 27 pF/ft at 1 kHz. It is compliant with various standards including UL, CSA, and RoHS, making it suitable for a range of applications. The cable is packaged in a continuous length of 100 feet, making it convenient for larger projects.
12 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
12 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)
UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 861812SL005-100-ND | 861812 SL005 | 61AC4318 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |