Alpha Wire Multiple Conductor Cables 861807 SL005

Description
7 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 861807SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861807SL005-10-ND
Multiple Conductor Cables 861807SL005-10-ND
7 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 861807SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861807SL005-100-ND
Multiple Conductor Cables 861807SL005-100-ND
7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 861807 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861807 SL005
Multi-Conductor & Paired Cables 861807 SL005
861807 Slate 100 FT

861807 Slate 100 FT

Buy Now
Unshld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4313 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
61AC4313
Unshld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 61AC4313
UNSHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 861807SL005-10-ND 861807 SL005 61AC4313
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Splash Proof Cable Assembly - 60034A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details