Alpha Wire Multi-Conductor & Paired Cables 861807 SL002

Description
861807 Slate 500 FT
Request a Quote Datasheet
Description
861807 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861807 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861807 SL002
Multi-Conductor & Paired Cables 861807 SL002
861807 Slate 500 FT

861807 Slate 500 FT

Buy Now
Unshld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4311 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4311
Unshld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4311
UNSHLD FLEX CABLE, 7COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861807 SL002 61AC4311
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NBR360 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details