Alpha Wire Multiple Conductor Cables 861804 SL005

Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 861804SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861804SL005-10-ND
Multiple Conductor Cables 861804SL005-10-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 861804SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861804SL005-100-ND
Multiple Conductor Cables 861804SL005-100-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 861804 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861804 SL005
Multi-Conductor & Paired Cables 861804 SL005
861804 Slate 100 FT

861804 Slate 100 FT

Buy Now
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4301 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
61AC4301
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 61AC4301
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 861804SL005-10-ND 861804 SL005 61AC4301
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details