Alpha Wire Multiple Conductor Cables 86163CY SL005

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86163CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86163CYSL005-100-ND
Multiple Conductor Cables 86163CYSL005-100-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 86163CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86163CYSL005-10-ND
Multiple Conductor Cables 86163CYSL005-10-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86163CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86163CY SL005
Multi-Conductor & Paired Cables 86163CY SL005
86163CY Slate 100 FT

86163CY Slate 100 FT

Buy Now
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
61AC4271
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 61AC4271
SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86163CYSL005-100-ND 86163CY SL005 61AC4271
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details