Alpha Wire Multi-Conductor & Paired Cables 86125CY SL005

Description
86125CY SLATE 100 FT
Request a Quote Datasheet
Description
86125CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86125CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86125CY SL005
Multi-Conductor & Paired Cables 86125CY SL005
86125CY SLATE 100 FT

86125CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86125CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86125CYSL005-ND
Multiple Conductor Cables 86125CYSL005-ND
25 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 95B5202 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
95B5202
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire 95B5202
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86125CY SL005 86125CYSL005-ND 95B5202
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 25 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details