Alpha Wire Twisted Pair & Multicore Data Cable 86107CY SL005

Description
Alpha Wire 86107CY SL005
Request a Quote Datasheet
Description
Alpha Wire 86107CY SL005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 408899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408899
Twisted Pair & Multicore Data Cable 408899
Alpha Wire 86107CY SL005

Alpha Wire 86107CY SL005

Supplier's Site
Multiple Conductor Cables - 86107CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86107CYSL005-ND
Multiple Conductor Cables 86107CYSL005-ND
7 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86107CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86107CY SL005
Multi-Conductor & Paired Cables 86107CY SL005
86107CY SLATE 100 FT

86107CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 88K2216 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
88K2216
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire 88K2216
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 408899 86107CYSL005-ND 86107CY SL005 88K2216
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS
Rated Temperature -10 C (14 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details