Alpha Wire Twisted Pair & Multicore Data Cable 86105CY SL005

Description
Alpha Wire 86105CY SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 86105CY SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 408895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408895
Twisted Pair & Multicore Data Cable 408895
Alpha Wire 86105CY SL005 Data Cable

Alpha Wire 86105CY SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 86105CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86105CY SL005
Multi-Conductor & Paired Cables 86105CY SL005
86105CY SLATE 100 FT

86105CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86105CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86105CYSL005-ND
Multiple Conductor Cables 86105CYSL005-ND
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K7952 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K7952
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K7952
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 408895 86105CY SL005 86105CYSL005-ND 86K7952
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 5 Conductor, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Rated Temperature -10 C (14 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details