Alpha Wire Multi-Conductor & Paired Cables 86007CY SL005

Description
86007CY SLATE 100 FT
Request a Quote Datasheet
Description
86007CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86007CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86007CY SL005
Multi-Conductor & Paired Cables 86007CY SL005
86007CY SLATE 100 FT

86007CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86007CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86007CYSL005-ND
Multiple Conductor Cables 86007CYSL005-ND
7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 95B5169 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
95B5169
Shielded Multiconductor Cable, 7 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 95B5169
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flexible; 7; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.22 in. - 70138635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flexible; 7; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.22 in.
70138635
Cable, Flexible; 7; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.22 in. 70138635
28 AWG, 7⁄36 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Connecting Sensors and Actuators to Controllers Sensor and I/O Interconnects

28 AWG, 7⁄36 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Connecting Sensors and Actuators to Controllers
  • Sensor and I/O Interconnects
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 86007CY SL005 86007CYSL005-ND 95B5169 70138635
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire Cable, Flexible; 7; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.22 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details