Alpha Wire Multiple Conductor Cables 85812 BK005

Description
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85812BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85812BK005-100-ND
Multiple Conductor Cables 85812BK005-100-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85812 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85812 BK005
Multi-Conductor & Paired Cables 85812 BK005
85812 BLACK 100 FT

85812 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2721 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2721
Unshielded Multiconductor Cable 12 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2721
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, High-Flex; 12; 18 AWG; 105 x 38;0.502 in.; 0.022 in.; Lubricated PVC - 70139982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, High-Flex; 12; 18 AWG; 105 x 38;0.502 in.; 0.022 in.; Lubricated PVC
70139982
Cable, High-Flex; 12; 18 AWG; 105 x 38;0.502 in.; 0.022 in.; Lubricated PVC 70139982
Xtra-Guardâ® Oil Resistant High-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter. Choose XTRA GUARD® High-Flex Control Cables for Twice the Flexibility of Ordinary PVC Cable Extra Flexibility and Durability for Continuous Motion Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Passes MIL-C-13777G Flexlife Test XTRA GUARD® High-Flex Control Cable Applications Applications Requiring Continuous Flexing Robotics Installation in Cable Track Automation Equipment Assembly Lines Material Handling Equipment

Xtra-Guard® Oil Resistant High-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® High-Flex Control Cables for
  • Twice the Flexibility of Ordinary PVC Cable
  • Extra Flexibility and Durability for Continuous Motion
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Passes MIL-C-13777G Flexlife Test
    XTRA
  • GUARD® High-Flex Control Cable Applications
  • Applications Requiring Continuous Flexing
  • Robotics
  • Installation in Cable Track
  • Automation Equipment
  • Assembly Lines
  • Material Handling Equipment
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 85812BK005-100-ND 85812 BK005 91F2721 70139982
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire Cable, High-Flex; 12; 18 AWG; 105 x 38;0.502 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details