Alpha Wire Multi-Conductor & Paired Cables 85807CY BK005

Description
100' XTRA GUARD FLEX
Request a Quote Datasheet
Description
100' XTRA GUARD FLEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85807CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85807CY BK005
Multi-Conductor & Paired Cables 85807CY BK005
100' XTRA GUARD FLEX

100' XTRA GUARD FLEX

Buy Now
Multiple Conductor Cables - 85807CYBK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85807CYBK005-ND
Multiple Conductor Cables 85807CYBK005-ND
7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2716 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2716
Shielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2716
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85807CY BK005 85807CYBK005-ND 91F2716
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 6FT Length - 3025031-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers