Alpha Wire Multi-Conductor & Paired Cables 85804CY BK002

Description
85804CY BLACK 500 FT
Request a Quote Datasheet
Description
85804CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85804CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85804CY BK002
Multi-Conductor & Paired Cables 85804CY BK002
85804CY BLACK 500 FT

85804CY BLACK 500 FT

Buy Now
Multiple Conductor Cables - 85804CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85804CYBK002-ND
Multiple Conductor Cables 85804CYBK002-ND
4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2706 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2706
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2706
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85804CY BK002 85804CYBK002-ND 91F2706
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Phase-Stable Flex Cable, DC-18GHz, 6.0 ft. (1.8m) - CBN-6FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
LED Cables - 1940420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details