Alpha Wire Multi-Conductor & Paired Cables 852210CY BK005

Description
852210CY Black 100 FT
Request a Quote Datasheet
Description
852210CY Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852210CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852210CY BK005
Multi-Conductor & Paired Cables 852210CY BK005
852210CY Black 100 FT

852210CY Black 100 FT

Buy Now
Multiple Conductor Cables - 852210CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852210CYBK005-100-ND
Multiple Conductor Cables 852210CYBK005-100-ND
10 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 852210CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852210CYBK005-10-ND
Multiple Conductor Cables 852210CYBK005-10-ND
10 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

10 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4168
Shld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4168
SHLD FLEX CABLE, 10COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 852210CY BK005 852210CYBK005-100-ND 61AC4168
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details