Alpha Wire Multi-Conductor & Paired Cables 852210CY BK001

Description
852210CY Black 1000 FT
Request a Quote Datasheet
Description
852210CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852210CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852210CY BK001
Multi-Conductor & Paired Cables 852210CY BK001
852210CY Black 1000 FT

852210CY Black 1000 FT

Buy Now
Shld Flex Cable, 10Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4166 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4166
Shld Flex Cable, 10Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4166
SHLD FLEX CABLE, 10COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852210CY BK001 61AC4166
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details