Alpha Wire Multi-Conductor & Paired Cables 85204CY BK005

Description
85204CY BLACK 100 FT
Request a Quote Datasheet
Description
85204CY BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85204CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85204CY BK005
Multi-Conductor & Paired Cables 85204CY BK005
85204CY BLACK 100 FT

85204CY BLACK 100 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 07C7624 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire
07C7624
Shielded Multiconductor Cable, 4 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire 07C7624
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85204CY BK005 07C7624
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details