Alpha Wire Multi-Conductor & Paired Cables 85025CY BK005

Description
85025CY BLACK 100 FT
Request a Quote Datasheet
Description
85025CY BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85025CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85025CY BK005
Multi-Conductor & Paired Cables 85025CY BK005
85025CY BLACK 100 FT

85025CY BLACK 100 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2632 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2632
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2632
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85025CY BK005 91F2632
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details