Alpha Wire Multiple Conductor Cables 85018 BK002

Description
18 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85018BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85018BK002-ND
Multiple Conductor Cables 85018BK002-ND
18 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85018 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85018 BK002
Multi-Conductor & Paired Cables 85018 BK002
85018 BLACK 500 FT

85018 BLACK 500 FT

Buy Now
Unshielded Multiconductor Cable 18 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 91F2625 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
91F2625
Unshielded Multiconductor Cable 18 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 91F2625
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85018BK002-ND 85018 BK002 91F2625
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 18 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details