18 Conductor Multi-Conductor Cable Black 20 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 216-85018BK001-ND | 85018 BK001 | 91F2624 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 18 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |