Alpha Wire Power Cord, Nema5-15P/iec, 3M, 13A, Gray; Connector Type A Alpha Wire 831 SL078

Description
POWER CORD, NEMA5-15P/IEC, 3M, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 3M, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 3M, 13A, Gray; Connector Type A Alpha Wire - 92F9562 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 3M, 13A, Gray; Connector Type A Alpha Wire
92F9562
Power Cord, Nema5-15P/iec, 3M, 13A, Gray; Connector Type A Alpha Wire 92F9562
POWER CORD, NEMA5-15P/IEC, 3M, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 3M, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92F9562
Product Name Power Cord, Nema5-15P/iec, 3M, 13A, Gray; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 90 inches - 212013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers