Alpha Wire Power Supply Cord; Drop Ship Alpha Wire 821 SL078

Description
Power Supply Cord; Drop Ship:Yes RoHS Compliant: Yes
Description
Power Supply Cord; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Supply Cord, part number 92F9560, features a construction of bare copper conductors with a stranding of 18 AWG, 43/34. The insulation is made of PVC with a nominal diameter of 0.107 inches. This cord has three conductors, color-coded black, white, and green, and is equipped with a hospital-grade molded vinyl grounding plug (NEMA 5-15P) on one end and a molded vinyl grounding connector (IEC 320-C13) on the other. The overall length of the cord is 120 inches, with a tolerance of +/- 2 inches. This product is rated for a voltage of 125 Vrms and a current of 10 Amps, with a temperature rating of 60¬8C minimum. It complies with UL Standard 817 and CSA C22.2 No. 21, as well as the FT2 Flame Test. Additionally, it meets the requirements of the EU Directive 2002/95/EC (RoHS). The standard packaging consists of a carton containing 25 pieces.

Datasheet Summary
Powered by GS/AI

The Power Supply Cord, part number 92F9560, features a construction of bare copper conductors with a stranding of 18 AWG, 43/34. The insulation is made of PVC with a nominal diameter of 0.107 inches. This cord has three conductors, color-coded black, white, and green, and is equipped with a hospital-grade molded vinyl grounding plug (NEMA 5-15P) on one end and a molded vinyl grounding connector (IEC 320-C13) on the other. The overall length of the cord is 120 inches, with a tolerance of +/- 2 inches. This product is rated for a voltage of 125 Vrms and a current of 10 Amps, with a temperature rating of 60¬8C minimum. It complies with UL Standard 817 and CSA C22.2 No. 21, as well as the FT2 Flame Test. Additionally, it meets the requirements of the EU Directive 2002/95/EC (RoHS). The standard packaging consists of a carton containing 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cord; Drop Ship Alpha Wire - 92F9560 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cord; Drop Ship Alpha Wire
92F9560
Power Supply Cord; Drop Ship Alpha Wire 92F9560
Power Supply Cord; Drop Ship:Yes RoHS Compliant: Yes

Power Supply Cord; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92F9560
Product Name Power Supply Cord; Drop Ship Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
Israeli 10Amp Cord Set w/Angled C13 Connector - 86275040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details