Interpower Universal Jumper Cord Set 86251571

Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 1.00m/3.28ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 1.00m/3.28ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord Set - 86251571 - Interpower
Oskaloosa, IA, United States
Universal Jumper Cord Set
86251571
Universal Jumper Cord Set 86251571
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 1.00m/3.28ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes

Current Rating: 10 / 12A

Voltage Rating: 250VAC

Length: 1.00m/3.28ft

Temperature Rating: 60ºC / 70ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: Universal

Conductor Size: 1.0mm²/17 AWG

Number of Conductors: 3

Cable Type: H05VV-F/SJT

Cable Color: Black

Cable Standard: EN 50525/UL 62

Approx. Outer Diameter: 7.9mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86251571
Product Name Universal Jumper Cord Set
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 10Amp Cord Set w/Straight C13 Connector - 86275010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Korean Power Cord, 2.5m - 86263000 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
North American 2.5Amp Jumper Cord Set w/ C5 Connector - 86254120 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details