Alpha Wire Cable Ties and Zip Ties 802534W WH032

Description
"Cable Lacing White Variable 0.060"" (1.52mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet
Description
"Cable Lacing White Variable 0.060"" (1.52mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 802534WWH032-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
802534WWH032-ND
Cable Ties and Zip Ties 802534WWH032-ND
"Cable Lacing White Variable 0.060"" (1.52mm) 25 lbs (11.34 kg)"

"Cable Lacing White Variable 0.060"" (1.52mm) 25 lbs (11.34 kg)"

Buy Now Datasheet
Cable Lacing - 2780042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Lacing
2780042
Cable Lacing 2780042
Alpha Wire 802534W WH032

Alpha Wire 802534W WH032

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Ties Cable Ties
Product Number 802534WWH032-ND 2780042
Product Name Cable Ties and Zip Ties Cable Lacing
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-047 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details