Alpha Wire Multiple Conductor Cables 80147 SL005

Description
12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80147SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80147SL005-ND
Multiple Conductor Cables 80147SL005-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80147 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80147 SL005
Multi-Conductor & Paired Cables 80147 SL005
80147 Slate 100 FT

80147 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 100 ft - ALP80147-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 100 ft
ALP80147-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 100 ft ALP80147-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80147 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80147 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.8966 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80147 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80147 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.8966 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Shld Ecoflex Pur Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4123 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
49Y4123
Shld Ecoflex Pur Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 49Y4123
SHLD ECOFLEX PUR CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80147SL005-ND 80147 SL005 ALP80147-SL005 49Y4123
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 12 Conductor - Slate - 100 ft Shld Ecoflex Pur Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details