Alpha Wire EcoGen®️, EcoFlex®️ PUR 80138

Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet
Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex®️ PUR - 80138 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®️ PUR
80138
EcoGen®️, EcoFlex®️ PUR 80138
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables.

  • Zero Halogen, contains no heavy metals or phthalates
  • PUR jacket, mPPE insulation
  • 8M+ flex life cycles
  • finely stranded tinned copper conductors, class 6
  • Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables
  • UL Oil Res I
  • UL Sunlight Resistant
  • Operating temperature -50C to +90C (static) and -40C to +80C (dynamic)
  • Bend Radius 4X (static) and 6X (dynamic)

With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 80138
Product Name EcoGen®️, EcoFlex®️ PUR
Cable Jacket Polyurethane, Zero Halogen (ZH)
Cable Insulation MPPE
Cable Conductor Copper; 18 (41/34) AWG Tinned Copper', '0.043']
Cable Shielding No Shielding; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details