Alpha Wire Multiple Conductor Cables 80052 SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80052SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80052SL005-ND
Multiple Conductor Cables 80052SL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80052 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80052 SL005
Multi-Conductor & Paired Cables 80052 SL005
80052 Slate 100 FT

80052 Slate 100 FT

Buy Now
Unshld Ecoflex Pur Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4060 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
49Y4060
Unshld Ecoflex Pur Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 49Y4060
UNSHLD ECOFLEX PUR CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Slate - 100 ft - ALP80052-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Slate - 100 ft
ALP80052-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Slate - 100 ft ALP80052-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80052 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80052 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80052 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80052 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 80052SL005-ND 80052 SL005 49Y4060 ALP80052-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Ecoflex Pur Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details