The EcoGen EcoFlex PUR part number 80034 features a construction of four 18 AWG tinned copper conductors with a nominal insulation wall of 0.012 inches made from mPPE. The cable assembly includes six twists per foot and is wrapped with nonwoven polyester tape. The jacket is made of zero-halogen polyurethane, with a nominal wall thickness of 0.032 inches and a slate color. This product is rated for a voltage of 600 VRMS and operates effectively within a temperature range of -50°C to +90°C (static) and -40°C to +80°C (dynamic). It has a minimum bend radius of four times the cable diameter when static and six times when dynamic. The maximum pull tension is 51 lbs. The cable is designed to be sunlight resistant and complies with various standards, including UL, CSA, and IEC specifications. The EcoFlex PUR cable is suitable for applications requiring flexibility and durability, making it a viable option for engineers seeking a lightweight and compact solution for continuous flex applications.
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables.
With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 80034 |
| Product Name | EcoGen®️, EcoFlex®️ PUR |
| Cable Jacket | Polyurethane, Zero Halogen (ZH) |
| Cable Insulation | MPPE |
| Cable Conductor | Copper; 18 (41/34) AWG Tinned Copper', '0.043'] |
| Cable Shielding | No Shielding |