Alpha Wire EcoGen®️, EcoFlex®️ PUR 80030

Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet
Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex®️ PUR - 80030 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®️ PUR
80030
EcoGen®️, EcoFlex®️ PUR 80030
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables.

  • Zero Halogen, contains no heavy metals or phthalates
  • PUR jacket, mPPE insulation
  • 8M+ flex life cycles
  • finely stranded tinned copper conductors, class 6
  • Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables
  • UL Oil Res I
  • UL Sunlight Resistant
  • Operating temperature -50C to +90C (static) and -40C to +80C (dynamic)
  • Bend Radius 4X (static) and 6X (dynamic)

With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 80030
Product Name EcoGen®️, EcoFlex®️ PUR
Cable Jacket Polyurethane, Zero Halogen (ZH)
Cable Insulation MPPE
Cable Conductor Copper; 20 (26/34) AWG Tinned Copper', '0.035']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details