25 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80029 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80029 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.398 NOMINAL OD (MM) : 10.1092 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM
UNSHLD ECOFLEX PUR CABLE, 25COND, 20AWG, 100FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 80029 SL005 | 80029SL005-ND | ALP80029-SL005 | 49Y4038 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 25 Conductor - Slate - 100 ft | Unshld Ecoflex Pur Cable, 25Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyurethane (PU) | Polyurethane (PUR) | ||
| Cable Insulation | Polyphenylene Ether (PPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 25 # | 25 # |