Alpha Wire EcoGen®️, EcoFlex®️ PUR 80027

Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet
Description
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex®️ PUR - 80027 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®️ PUR
80027
EcoGen®️, EcoFlex®️ PUR 80027
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables. Zero Halogen, contains no heavy metals or phthalates PUR jacket, mPPE insulation 8M+ flex life cycles finely stranded tinned copper conductors, class 6 Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables UL Oil Res I UL Sunlight Resistant Operating temperature -50C to +90C (static) and -40C to +80C (dynamic) Bend Radius 4X (static) and 6X (dynamic) With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables.

  • Zero Halogen, contains no heavy metals or phthalates
  • PUR jacket, mPPE insulation
  • 8M+ flex life cycles
  • finely stranded tinned copper conductors, class 6
  • Up to 40% smaller and 44% lighter than standard 600V PUR continuous flex cables
  • UL Oil Res I
  • UL Sunlight Resistant
  • Operating temperature -50C to +90C (static) and -40C to +80C (dynamic)
  • Bend Radius 4X (static) and 6X (dynamic)

With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 80027
Product Name EcoGen®️, EcoFlex®️ PUR
Cable Jacket Polyurethane, Zero Halogen (ZH)
Cable Insulation MPPE
Cable Conductor Copper; 20 (26/34) AWG Tinned Copper', '0.035']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details