Alpha Wire Multi-Conductor & Paired Cables 79260 SL001

Description
79260 Slate 1000 FT
Request a Quote Datasheet
Description
79260 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79260 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79260 SL001
Multi-Conductor & Paired Cables 79260 SL001
79260 Slate 1000 FT

79260 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 79260SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79260SL001-ND
Multiple Conductor Cables 79260SL001-ND
8 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 1000 ft - ALP79260-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 1000 ft
ALP79260-SL001
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 1000 ft ALP79260-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79260 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79260 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79260 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79260 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 8 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4985 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 8 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4985
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 8 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4985
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 8 CONDUCTOR, 26 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 8 CONDUCTOR, 26 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79260 SL001 79260SL001-ND ALP79260-SL001 55W4985
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 1000 ft Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 8 Conductor, 26 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details