The Ecogen Ecoflex Cable, part number 79255, is a foil/braid shielded multiconductor cable featuring 10 conductors, each with a 24 AWG tinned copper construction. The cable has a nominal voltage rating of 600 VRMS and is suitable for a temperature range of -40 to 105°C for static applications, and -5 to 105°C for dynamic use. It is designed with a modified polyphenylene ether insulation and a jacket made of MPPE, providing durability and flexibility. The cable assembly includes 6 twists per foot and is wrapped with nonwoven polyester tape for added strength. The shielding consists of A/P/A tape and tinned copper braid, ensuring effective protection against electromagnetic interference. The cable is compliant with various standards, including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free and RoHS compliant. With a capacitance of 26 pF/ft and a conductor DCR of 24.5 Ω/1000ft at 20°C, this cable is suitable for applications requiring reliable signal integrity. The product is available in a 100 ft length, making it a practical choice for various engineering projects.
10 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79255 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79255 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.289 NOMINAL OD (MM) : 7.3406 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 10 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79255SL005-ND | 79255 SL005 | ALP79255-SL005 | 55W4976 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoFlex SupraShield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 100 ft | Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 10 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |