The Ecogen Ecoflex Cable, part number 79247, is a foil/braid shielded multiconductor cable featuring six conductors, each with a 22 AWG tinned copper construction. The cable is designed for a voltage rating of 600 VRMS and operates within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a nominal capacitance of 29 pF/ft and a conductor DCR of 15.4 Ω/1000ft at 20°C. The cable is constructed with a modified polyphenylene ether insulation and a jacket made of MPPE, providing durability and flexibility. It includes a shield made of A/P/A tape and tinned copper braid with a minimum coverage of 70%. The cable is compliant with various standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free. This product is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable electrical performance and shielding against interference.
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 6 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:6Conducto
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79247 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79247 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.604 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 79247SL001-ND | 79247 SL001 | 55W4959 | ALP79247-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 6 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex SupraShield Multiconductor Cable - 22 AWG 6 Conductor - Slate - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |