Alpha Wire Multiple Conductor Cables 79112 SL001

Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79112SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79112SL001-ND
Multiple Conductor Cables 79112SL001-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79112 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79112 SL001
Multi-Conductor & Paired Cables 79112 SL001
79112 Slate 1000 FT

79112 Slate 1000 FT

Buy Now
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 1000 ft - ALP79112-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 1000 ft
ALP79112-SL001
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 1000 ft ALP79112-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79112 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79112 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2136 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79112 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79112 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2136 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 5 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9110 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 5 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9110
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 5 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9110
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 79112SL001-ND 79112 SL001 ALP79112-SL001 47W9110
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 5 Conductor - Slate - 1000 ft Ecogen Ecoflex Cable, Braid Shielded Multconductor, 5 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details