Alpha Wire Multiple Conductor Cables 79111 SL005

Description
4 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79111SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79111SL005-ND
Multiple Conductor Cables 79111SL005-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79111 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79111 SL005
Multi-Conductor & Paired Cables 79111 SL005
79111 Slate 100 FT

79111 Slate 100 FT

Buy Now
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 100 ft - ALP79111-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 100 ft
ALP79111-SL005
Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 100 ft ALP79111-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79111 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79111 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79111 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79111 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9109 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9109
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9109
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 79111SL005-ND 79111 SL005 ALP79111-SL005 47W9109
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Braid Shielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 100 ft Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details