9 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 1000 ft putups, 79106 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79106 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.321 NOMINAL OD (MM) : 8.1534 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79106SL001-ND | 79106 SL001 | ALP79106-SL001 | 47W9098 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoFlex Braid Shielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 1000 ft | Ecogen Ecoflex Cable, Braid Shielded Multconductor, 9 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |