Alpha Wire Multiple Conductor Cables 79055 SL005

Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79055SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79055SL005-ND
Multiple Conductor Cables 79055SL005-ND
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79055 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79055 SL005
Multi-Conductor & Paired Cables 79055 SL005
79055 Slate 100 FT

79055 Slate 100 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 100 ft - ALP79055-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 100 ft
ALP79055-SL005
Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 100 ft ALP79055-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79055 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79055 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.257 NOMINAL OD (MM) : 6.5278 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79055 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79055 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.257 NOMINAL OD (MM) : 6.5278 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Multiconductor Cable, 10 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 55W4938 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 10 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
55W4938
Ecogen Ecoflex Unshielded Multiconductor Cable, 10 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 55W4938
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79055SL005-ND 79055 SL005 ALP79055-SL005 55W4938
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 100 ft Ecogen Ecoflex Unshielded Multiconductor Cable, 10 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details