The Ecogen Ecoflex Unshielded Multiconductor Cable features eight conductors made of 24 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.0095 inches made from modified polyphenylene ether and a jacket thickness of 0.035 inches, also made from MPPE. It is compliant with UL AWM/STYLE 21819 and CSA International standards, ensuring it can operate in temperatures ranging from -40 to 105°C. The cable is halogen-free and meets the requirements of the EU Low Voltage Directive and RoHS compliance. With a capacitance of 17.1 pF/ft and a conductor DCR of 24.3 Ω/1000ft at 20°C, this cable is suitable for various applications requiring reliable electrical performance. The product is packaged in a continuous length of 100 feet.
8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 100 ft putups, 79054 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79054 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 79054 SL005 | 79054SL005-ND | 55W4936 | ALP79054-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecoflex Unshielded Multiconductor Cable, 8 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 8 # | 8 # |