Alpha Wire Multiple Conductor Cables 79047 SL001

Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79047SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79047SL001-ND
Multiple Conductor Cables 79047SL001-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79047 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79047 SL001
Multi-Conductor & Paired Cables 79047 SL001
79047 Slate 1000 FT

79047 Slate 1000 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 1000 ft - ALP79047-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 1000 ft
ALP79047-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 1000 ft ALP79047-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79047 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79047 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.7912 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79047 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79047 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.7912 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4921 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4921
Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4921
ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 79047SL001-ND 79047 SL001 ALP79047-SL001 55W4921
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 1000 ft Ecogen Ecoflex Unshielded Multiconductor Cable, 6 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details