Alpha Wire Multiple Conductor Cables 79039 SL001

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79039SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79039SL001-ND
Multiple Conductor Cables 79039SL001-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79039 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79039 SL001
Multi-Conductor & Paired Cables 79039 SL001
79039 Slate 1000 FT

79039 Slate 1000 FT

Buy Now
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 1000 ft - ALP79039-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 1000 ft
ALP79039-SL001
Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 1000 ft ALP79039-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79039 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79039 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.392 NOMINAL OD (MM) : 9.9568 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79039 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79039 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.392 NOMINAL OD (MM) : 9.9568 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 12 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9078 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 12 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9078
Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 12 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9078
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 12 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 5 CONDUCTOR, 12 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 79039SL001-ND 79039 SL001 ALP79039-SL001 47W9078
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex Unshielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 1000 ft Ecogen Ecoflex Unshielded Cable Multconductor, 5 Conductor, 12 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details