4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79021 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79021 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.858 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 4 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79021SL001-ND | 79021 SL001 | ALP79021-SL001 | 47W9046 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoFlex Unshielded Multiconductor Cable - 16 AWG 4 Conductor - Slate - 1000 ft | Ecogen Ecoflex Unshielded Cable Multconductor, 4 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 4 # | 4 # |