The Ecogen Ecoflex Unshielded Cable is a multiconductor cable featuring two conductors made of 18 AWG tinned copper. It has a nominal insulation wall of 0.010 inches made from modified polyphenylene ether and a jacket with a wall thickness of 0.035 inches, also made from modified polyphenylene ether. The cable is designed for a voltage rating of 600 VRMS and operates within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic applications. This cable has a capacitance of 20.4 pF/ft at 1 kHz and a characteristic impedance of 74 Ω. It is compliant with various standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, and is halogen-free. The cable is packaged in a continuous length of 1000 feet and is suitable for applications requiring reliable electrical performance in a variety of environments.
2 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 2 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Unshielded multi-conductor, 1000 ft putups, 79010 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79010 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.208 NOMINAL OD (MM) : 5.2832 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 79010SL001-ND | 79010 SL001 | 47W9026 | ALP79010-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecoflex Unshielded Cable Multconductor, 2 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |