Alpha Wire Multiple Conductor Cables 79008 SL005

Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79008SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79008SL005-ND
Multiple Conductor Cables 79008SL005-ND
18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79008 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79008 SL005
Multi-Conductor & Paired Cables 79008 SL005
79008 Slate 100 FT

79008 Slate 100 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9025 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9025
Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9025
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 18 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 79008SL005-ND 79008 SL005 47W9025
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 18 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details