Alpha Wire Multiple Conductor Cables 79001 SL001

Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79001SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79001SL001-ND
Multiple Conductor Cables 79001SL001-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79001 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79001 SL001
Multi-Conductor & Paired Cables 79001 SL001
79001 Slate 1000 FT

79001 Slate 1000 FT

Buy Now
Ecogen Ecoflex Unshielded Cable Multconductor, 2 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9010 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Unshielded Cable Multconductor, 2 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9010
Ecogen Ecoflex Unshielded Cable Multconductor, 2 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9010
ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 2 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX UNSHIELDED CABLE MULTCONDUCTOR, 2 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 79001SL001-ND 79001 SL001 47W9010
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Unshielded Cable Multconductor, 2 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details