Alpha Wire Hook-up Wire 786133 VI001

Description
786133 VIOLET 1000 FT
Request a Quote
Description
786133 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 786133 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
786133 VI001
Hook-up Wire 786133 VI001
786133 VIOLET 1000 FT

786133 VIOLET 1000 FT

Buy Now
786133 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 133/27 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft - ALP786133-VI001 - Lapp Tannehill
Savage, MN, United States
786133 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 133/27 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
ALP786133-VI001
786133 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 133/27 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft ALP786133-VI001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 6 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 786133 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 786133 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.336 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 6 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 786133 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 786133 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.336 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 786133 VI001 ALP786133-VI001
Product Name Hook-up Wire 786133 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 133/27 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3360 inch (8.53 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details