Alpha Wire Multiple Conductor Cables 78453 SL001

Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78453SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78453SL001-ND
Multiple Conductor Cables 78453SL001-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78453 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78453 SL001
Multi-Conductor & Paired Cables 78453 SL001
78453 Slate 1000 FT

78453 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP78453-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP78453-SL001
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft ALP78453-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78453 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78453 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78453 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78453 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1600 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1600
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1600
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78453SL001-ND 78453 SL001 ALP78453-SL001 86X1600
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details