Alpha Wire Multiple Conductor Cables 78444 SL005

Description
25 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78444SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78444SL005-100-ND
Multiple Conductor Cables 78444SL005-100-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78444 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78444 SL005
Multi-Conductor & Paired Cables 78444 SL005
78444 Slate 100 FT

78444 Slate 100 FT

Buy Now
Control Cable - 8324916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324916
Control Cable 8324916
Alpha Wire 78444 SL005 Control Cable

Alpha Wire 78444 SL005 Control Cable

Supplier's Site
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft - ALP78444-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft
ALP78444-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft ALP78444-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78444 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78444 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.314 NOMINAL OD (MM) : 7.9756 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78444 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78444 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.314 NOMINAL OD (MM) : 7.9756 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1597 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1597
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1597
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78444SL005-100-ND 78444 SL005 8324916 ALP78444-SL005 86X1597
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details